multicomp PRO Fuse, Ptc Reset, Smd, 6V, 1A; Thermistor Mounting Multicomp Pro MC36221

Description
FUSE, PTC RESET, SMD, 6V, 1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
FUSE, PTC RESET, SMD, 6V, 1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Smd, 6V, 1A; Thermistor Mounting Multicomp Pro - 58AJ2521 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Smd, 6V, 1A; Thermistor Mounting Multicomp Pro
58AJ2521
Fuse, Ptc Reset, Smd, 6V, 1A; Thermistor Mounting Multicomp Pro 58AJ2521
FUSE, PTC RESET, SMD, 6V, 1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC RESET, SMD, 6V, 1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2521
Product Name Fuse, Ptc Reset, Smd, 6V, 1A; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers