multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36220

Description
FUSE, PTC RESET; PPTC Case Style:0805 (2012 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
FUSE, PTC RESET; PPTC Case Style:0805 (2012 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9738 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9738
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9738
FUSE, PTC RESET; PPTC Case Style:0805 (2012 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:0805 (2012 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9738
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details