multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36211

Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9729 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9729
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9729
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9729
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details