multicomp PRO Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3572-1220-123

Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with 2 Form A (DPST-NO) contacts, rated for 150V DC switching voltage and 0.5A switching current, with a 12V DC coil requiring 500Ω resistance. Housed in a 14-pin DIP package with an integrated coil suppression diode. Operates from -20°C to +85°C, with a contact life of 100 × 10⁶ operations at 1V DC, 10mA. Dielectric strength between coil and contacts is 1500V DC/peak AC. Contact resistance is max 150mΩ, operate time is 0.5ms typical, and release time is 0.5ms typical. Capacitance between open contacts is 0.5pF typical. Vibration and shock resistance are 20G and 50G respectively.

Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with 2 Form A (DPST-NO) contacts, rated for 150V DC switching voltage and 0.5A switching current, with a 12V DC coil requiring 500Ω resistance. Housed in a 14-pin DIP package with an integrated coil suppression diode. Operates from -20°C to +85°C, with a contact life of 100 × 10⁶ operations at 1V DC, 10mA. Dielectric strength between coil and contacts is 1500V DC/peak AC. Contact resistance is max 150mΩ, operate time is 0.5ms typical, and release time is 0.5ms typical. Capacitance between open contacts is 0.5pF typical. Vibration and shock resistance are 20G and 50G respectively.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1499 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1499
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1499
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1499
Product Name Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details