multicomp PRO Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3572-1220-051

Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with a 14-pin DIP package, configured as DPST-NO with a 5V DC coil, 140Ω resistance, and contact rating of 150V DC and 0.5A switching current. It supports a maximum carrying current of 1A, has an operate time of 0.5ms, a release time of 0.5ms, and dielectric strength of 1500V DC between coil and contacts. Operating temperature ranges from -20°C to +85°C, with a life expectancy of 100 × 10⁶ operations at 1V DC and 10mA. Insulation resistance is a minimum of 10⁹Ω at 100V, 20°C, 40%RH.

Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with a 14-pin DIP package, configured as DPST-NO with a 5V DC coil, 140Ω resistance, and contact rating of 150V DC and 0.5A switching current. It supports a maximum carrying current of 1A, has an operate time of 0.5ms, a release time of 0.5ms, and dielectric strength of 1500V DC between coil and contacts. Operating temperature ranges from -20°C to +85°C, with a life expectancy of 100 × 10⁶ operations at 1V DC and 10mA. Insulation resistance is a minimum of 10⁹Ω at 100V, 20°C, 40%RH.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1498
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1498
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1498
Product Name Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393771-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details