0.5 A 24 VDC JED Series Relays
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N
JWD-171-28=REED RELAYS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Electromechanical Relays |
| Product Number | PB822-ND | JWD-171-28 | 70198753 | 81F9297 | 49M0872 |
| Product Name | Reed Relays | Relays - Reed Relays | Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 500mA;Ctrl-V 24DC;Vol-Rtg 100DC;PCB Mnt | Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity | Jwd-171-28=Reed Relays Potter&brumfield Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -31 to 185 F (-35 to 85 C) | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |