multicomp PRO Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3570-1331-243

Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

SIP 1 Form A reed relay with 24 V DC coil, 2 kΩ resistance, and 0.5 A switching current, rated for 150 V DC switching voltage and 10 W power. Includes an internal coil suppression diode. Mounts through-hole with dimensions specified in inches and millimeters. Operates from -40°C to +85°C, with a typical life of 100 × 10⁶ operations at 1 V DC, 10 mA. Contact resistance is max 200 mΩ, operate time is 0.35 ms, release time is 0.2 ms. Dielectric strength is 1500 V DC between coil and contacts. Capacitance between open contacts is 0.5 pF.

Datasheet Summary
Powered by GS/AI

SIP 1 Form A reed relay with 24 V DC coil, 2 kΩ resistance, and 0.5 A switching current, rated for 150 V DC switching voltage and 10 W power. Includes an internal coil suppression diode. Mounts through-hole with dimensions specified in inches and millimeters. Operates from -40°C to +85°C, with a typical life of 100 × 10⁶ operations at 1 V DC, 10 mA. Contact resistance is max 200 mΩ, operate time is 0.35 ms, release time is 0.2 ms. Dielectric strength is 1500 V DC between coil and contacts. Capacitance between open contacts is 0.5 pF.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1493 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1493
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1493
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1493
Product Name Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay SPST DIP 5VDC STD - V23100V4005A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details