TE Connectivity Electromechanical Relays & Contactors 2-1393771-5

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode, UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .695 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode, UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .695 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393771-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393771-5
Electromechanical Relays & Contactors 2-1393771-5
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode, UL Coil Insulation Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Special Features : Reed Contacts Relay Options : RF Rated Contact Features Contact Material : Ruthenium Contact Plating Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .695 Coil Resistance (OHM) : 1000 Coil Voltage Rating (VAC) : 5 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VDC) : 10 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 175 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 2.3 G  [.0811 OZ ]

Configuration Features


  • Coil Special Features : Coil Suppression Diode, UL Coil Insulation
  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1
  • Contact Special Features : Reed Contacts
  • Relay Options : RF Rated

Contact Features


  • Contact Material : Ruthenium
  • Contact Plating Material : Ruthenium

Dimensions


  • Product Height : 8 MM  [.314 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Product Width : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .695
  • Coil Resistance (OHM) : 1000
  • Coil Voltage Rating (VAC) : 5
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : .5
  • Contact Limiting Breaking Current (AMP) : .5
  • Contact Limiting Continuous Current (AMP) : .5
  • Contact Limiting Making Current (AMP) : .5
  • Contact Limiting Short-Time Current (AMP) : .5
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VDC) : 28
  • Contact Voltage Rating (VDC) : 10
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 175
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .1 - .15
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Relay & Contactor Type : Reed Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz
  • Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -35 - 85
Buy Now Datasheet
Relays - 2-1393771-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
REED RELAYS

REED RELAYS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393771-5 2-1393771-5
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
DC Power 0.6950 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415068-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers