multicomp PRO Reed Relay, Spdt, 0.4A, 100Vdc Rohs Compliant Multicomp MC3563-1231-053

Description
REED RELAY, SPDT, 0.4A, 100VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPDT, 0.4A, 100VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with 1 Form C (SPDT) contacts, rated for 0.4A switching current and 100V DC switching voltage, operated by a 5V DC coil with 200Ω resistance. Mounted in a 14-pin DIP package, it supports up to 5W switching power and has an operate time of 1ms and a release time of 1.5ms. Includes an integrated coil suppression diode. Dielectric strength is 1500V DC between coil and contacts, and 200V DC between open contacts. Operating temperature range is -20°C to +85°C. Life expectancy is 100 × 10⁶ operations at 1V DC and 10mA load.

Datasheet Summary
Powered by GS/AI

General purpose DIP reed relay with 1 Form C (SPDT) contacts, rated for 0.4A switching current and 100V DC switching voltage, operated by a 5V DC coil with 200Ω resistance. Mounted in a 14-pin DIP package, it supports up to 5W switching power and has an operate time of 1ms and a release time of 1.5ms. Includes an integrated coil suppression diode. Dielectric strength is 1500V DC between coil and contacts, and 200V DC between open contacts. Operating temperature range is -20°C to +85°C. Life expectancy is 100 × 10⁶ operations at 1V DC and 10mA load.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spdt, 0.4A, 100Vdc Rohs Compliant Multicomp - 69AC1489 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 0.4A, 100Vdc Rohs Compliant Multicomp
69AC1489
Reed Relay, Spdt, 0.4A, 100Vdc Rohs Compliant Multicomp 69AC1489
REED RELAY, SPDT, 0.4A, 100VDC ROHS COMPLIANT: YES

REED RELAY, SPDT, 0.4A, 100VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1489
Product Name Reed Relay, Spdt, 0.4A, 100Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - JWD-172-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details