multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33267

Description
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:63.5mm RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:63.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3152 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3152
Heat Sink; Thermal Resistance Multicomp 09R3152
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:63.5mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3152
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details