multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33265

Description
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3150 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3150
Heat Sink; Thermal Resistance Multicomp 09R3150
HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:38.1mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3150
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033090 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details