multicomp PRO Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Multicomp Pro MC33197

Description
FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Multicomp Pro - 06R3444 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Multicomp Pro
06R3444
Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Multicomp Pro 06R3444
FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.5A, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:33VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 06R3444
Product Name Fuse, Ptc Reset, 33V, 1.5A, Smd; Pptc Case Style Multicomp Pro
Operating Temperature ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details