multicomp PRO Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Multicomp Pro MC33189

Description
FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:100A; External Depth:1.15mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:100A; External Depth:1.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Multicomp Pro - 06R3436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Multicomp Pro
06R3436
Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Multicomp Pro 06R3436
FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:100A; External Depth:1.15mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 300mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:100A; External Depth:1.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 06R3436
Product Name Fuse, Ptc Reset, 60V, 300Ma, Smd; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers