multicomp PRO Fuse, Ptc Reset, 15V, 100Ma, Smd; Pptc Case Style Multicomp Pro MC33186

Description
FUSE, PTC RESET, 15V, 100mA, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MC33 Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; External Depth:1mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 15V, 100mA, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MC33 Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; External Depth:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 15V, 100Ma, Smd; Pptc Case Style Multicomp Pro - 06R3433 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 100Ma, Smd; Pptc Case Style Multicomp Pro
06R3433
Fuse, Ptc Reset, 15V, 100Ma, Smd; Pptc Case Style Multicomp Pro 06R3433
FUSE, PTC RESET, 15V, 100mA, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MC33 Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 100mA, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:MC33 Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; External Depth:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 06R3433
Product Name Fuse, Ptc Reset, 15V, 100Ma, Smd; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers