multicomp PRO Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp Pro MC32602

Description
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp Pro - 46P5305 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp Pro
46P5305
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp Pro 46P5305
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5305
Product Name Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers