multicomp PRO Terminal, Female Disconnect, 0.187In, Crimp; Product Range Multicomp Pro MC29404

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In, Crimp; Product Range Multicomp Pro - 34P2172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In, Crimp; Product Range Multicomp Pro
34P2172
Terminal, Female Disconnect, 0.187In, Crimp; Product Range Multicomp Pro 34P2172
TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN, CRIMP; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2172
Product Name Terminal, Female Disconnect, 0.187In, Crimp; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details