The MC25144 is a single-pole double-throw relay with a 5V DC coil, designed for switching resistive loads up to 16A at 250V AC or 30V DC. It features silver alloy contacts, a maximum contact resistance of 100mΩ, and operates within a temperature range of -40°C to +85°C. The relay has a plastic sealed enclosure, solder terminals, and meets mechanical life ratings of 20,000,000 operations and electrical life ratings of 100,000 operations under resistive load. It supports a maximum switching power of 4000VA and 240W, with operate and release times of 10ms and 5ms respectively. Insulation resistance is minimum 10,000MΩ at 500V DC, and dielectric strength is 5000V AC between coil and contacts. The device is rated for vibration endurance from 10 to 55Hz at 1.5mm double amplitude and shock endurance of 1000m/s².
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9645 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |