multicomp PRO Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MC25122

Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MC25122 is a signal relay with a 1 form C contact configuration, rated for 1 A at 120 V AC or 24 V DC, and designed for through-hole mounting. It operates with a 12 V DC coil, consuming 150 mW, and has a contact resistance of no more than 50 mΩ. The relay supports a maximum switching voltage of 220 V AC or 30 V DC and a maximum switching current of 2 A. It has an electrical life of 100,000 operations at nominal load and a mechanical life of 5,000,000 operations. The operating temperature range is -40°C to +70°C, with a dielectric strength of 1000 V AC between coil and contacts. The relay is plastic sealed and meets a surge strength of 15,000 V AC.

Datasheet Summary
Powered by GS/AI

The MC25122 is a signal relay with a 1 form C contact configuration, rated for 1 A at 120 V AC or 24 V DC, and designed for through-hole mounting. It operates with a 12 V DC coil, consuming 150 mW, and has a contact resistance of no more than 50 mΩ. The relay supports a maximum switching voltage of 220 V AC or 30 V DC and a maximum switching current of 2 A. It has an electrical life of 100,000 operations at nominal load and a mechanical life of 5,000,000 operations. The operating temperature range is -40°C to +70°C, with a dielectric strength of 1000 V AC between coil and contacts. The relay is plastic sealed and meets a surge strength of 15,000 V AC.

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 12P9623 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
12P9623
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 12P9623
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12P9623
Product Name Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232836 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details