multicomp PRO Connector, Dc Power Jack, 500Ma, 30Vdc; Gender Multicomp MC21362

Description
CONNECTOR, DC POWER JACK, 500mA, 30VDC; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER JACK, 500mA, 30VDC; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power Jack, 500Ma, 30Vdc; Gender Multicomp - 48W5195 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power Jack, 500Ma, 30Vdc; Gender Multicomp
48W5195
Connector, Dc Power Jack, 500Ma, 30Vdc; Gender Multicomp 48W5195
CONNECTOR, DC POWER JACK, 500mA, 30VDC; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:8mm RoHS Compliant: Yes

CONNECTOR, DC POWER JACK, 500mA, 30VDC; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W5195
Product Name Connector, Dc Power Jack, 500Ma, 30Vdc; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers