multicomp PRO Led, T-1 3/4, Red / Yellow, Radial; Led Color Multicomp Pro MC20415

Description
LED, T-1 3/4, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, Y 25mcd; MSL:- RoHS Compliant: Yes
Description
LED, T-1 3/4, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, Y 25mcd; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Red / Yellow, Radial; Led Color Multicomp Pro - 87K7049 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Yellow, Radial; Led Color Multicomp Pro
87K7049
Led, T-1 3/4, Red / Yellow, Radial; Led Color Multicomp Pro 87K7049
LED, T-1 3/4, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, Y 25mcd; MSL:- RoHS Compliant: Yes

LED, T-1 3/4, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 40mcd, Y 25mcd; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7049
Product Name Led, T-1 3/4, Red / Yellow, Radial; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers