multicomp PRO Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro MC1905007

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1397 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1397
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1397
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:8mm; Forward Current If:50mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1397
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers