multicomp PRO Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro MC19020007

Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro - 26M1368 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
26M1368
Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro 26M1368
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 4.4V; LED Color:Blue; Operating Voltage:4.4VDC; Mounting Hole Dia:6mm; Forward Current If:50mA; Luminous Intensity:5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M1368
Product Name Panel Mount Indicator, Led, 6Mm, Blue, 4.4V; Led Color Multicomp Pro
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-AAS-CA0C0252-015TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers