CAP, 1500PF, 630V, 10%, X7R, 1812; Capacitance:1500pF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23T7045 |
| Product Name | Cap, 1500Pf, 630V, 10%, X7R, 1812; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0015 microF |
| Capacitance Tolerance | 10 (+/- %) |