The Soft Touch Knob, Rubber, Black/Green, 16.2mm is designed for use with a 6mm splined or D-type shaft. It features a soft rubber material that provides a comfortable grip and includes a molded colored marker line for subtle color coding. This knob is part of the MC170CR range and is suitable for applications where a tactile interface is required. The product is RoHS compliant, ensuring it meets environmental standards.
SOFT TOUCH KNOB, RUBBER, BLK/GRN, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4548 |
| Product Name | Soft Touch Knob, Rubber, Blk/grn, 16.2Mm; Shaft Type Multicomp Pro |
| Knob Material | Rubber |