Jergens, Inc. Speed Bar Knobs 40712

Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet
Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speed Bar Knobs - 40712 - Jergens, Inc.
Cleveland, OH, United States
Speed Bar Knobs
40712
Speed Bar Knobs 40712
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force.
Features, Benefits, & Product Specifications:

  • Material: Malleable ASTM 32510
  • Finish: Mill
  • Thread: 2B-UNC for Inch, Class 6h for Metric

Note(s):
One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 40712
Product Name Speed Bar Knobs
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Knobs by ELESA® - 33810 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Aluminum Palm Grips - 40318 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Aluminum Hand Knobs - 21102 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Polished Steel Ball Knobs - 36521 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details