multicomp PRO Soft Touch Knob, Rubber, Blk/blu, 16.2Mm; Shaft Type Multicomp Pro MC170846CR

Description
SOFT TOUCH KNOB, RUBBER, BLK/BLU, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOFT TOUCH KNOB, RUBBER, BLK/BLU, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Touch Knob, Rubber, Blk/blu, 16.2Mm; Shaft Type Multicomp Pro - 02AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Soft Touch Knob, Rubber, Blk/blu, 16.2Mm; Shaft Type Multicomp Pro
02AH4547
Soft Touch Knob, Rubber, Blk/blu, 16.2Mm; Shaft Type Multicomp Pro 02AH4547
SOFT TOUCH KNOB, RUBBER, BLK/BLU, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes

SOFT TOUCH KNOB, RUBBER, BLK/BLU, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 02AH4547
Product Name Soft Touch Knob, Rubber, Blk/blu, 16.2Mm; Shaft Type Multicomp Pro
Knob Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Material Description Polypropylene
View Details
Gray Acetal, 5/16 Tee Knobs For Thumb Screw - A 9M41-G8398925 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Gray Acetal
Screw Thread Specifications 5/16
View Details
Plastic Fluted Knobs - 32316 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details