Jergens, Inc. Plastic Lobe Knobs with Stud by ELESA® 34188

Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs with Stud by ELESA® - 34188 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs with Stud by ELESA®
34188
Plastic Lobe Knobs with Stud by ELESA® 34188
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Product Specifications:

  • Knob Materials:
    • High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
    • Phenolic-Based Duroplast (Part No.'s 34-)
  • Knob Styles & Finish:
    • With Cap, Black Matte (Part No.'s 33-)
    • Solid Section, Black Matte (Part No.'s 34-)
  • Studs:
    • Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
    • AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34188
Product Name Plastic Lobe Knobs with Stud by ELESA®
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knobs - 21223 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Aluminum Hand Knobs - 21111 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Plastic Lobe Knobs with Stud by ELESA® - 33861 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Cast Iron Hand Knobs - 16322 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details