multicomp PRO Fuse, Smd, 1206, 2A; Product Range Multicomp Pro MC12CT 002

Description
FUSE, SMD, 1206, 2A; Product Range:12CT Series; Fuse Current:2A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, 1206, 2A; Product Range:12CT Series; Fuse Current:2A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 2A; Product Range Multicomp Pro - 93R5285 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 2A; Product Range Multicomp Pro
93R5285
Fuse, Smd, 1206, 2A; Product Range Multicomp Pro 93R5285
FUSE, SMD, 1206, 2A; Product Range:12CT Series; Fuse Current:2A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1206, 2A; Product Range:12CT Series; Fuse Current:2A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5285
Product Name Fuse, Smd, 1206, 2A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details