multicomp PRO Fuse, Smd, 1206, 1A; Product Range Multicomp Pro MC12CT 001

Description
FUSE, SMD, 1206, 1A; Product Range:12CT Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1206, 1A; Product Range:12CT Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro - 93R5284 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro
93R5284
Fuse, Smd, 1206, 1A; Product Range Multicomp Pro 93R5284
FUSE, SMD, 1206, 1A; Product Range:12CT Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1206, 1A; Product Range:12CT Series; Fuse Current:1A; Voltage Rating VAC:32VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5284
Product Name Fuse, Smd, 1206, 1A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details