multicomp PRO Ceramic Capacitor 47Pf 1000V, C0G, 5%, 1210; Capacitance Multicomp MC1210N470J102CT

Description
CERAMIC CAPACITOR 47PF 1000V, C0G, 5%, 1210; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 47PF 1000V, C0G, 5%, 1210; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 1000V, C0G, 5%, 1210; Capacitance Multicomp - 22T0192 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 1000V, C0G, 5%, 1210; Capacitance Multicomp
22T0192
Ceramic Capacitor 47Pf 1000V, C0G, 5%, 1210; Capacitance Multicomp 22T0192
CERAMIC CAPACITOR 47PF 1000V, C0G, 5%, 1210; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 1000V, C0G, 5%, 1210; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1210, Reel; Capacitance Multicomp Pro - 03AC3380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1210, Reel; Capacitance Multicomp Pro
03AC3380
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1210, Reel; Capacitance Multicomp Pro 03AC3380
CAP, 47PF, 1 KV, 5%, C0G/NP0, 1210, REEL; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 47PF, 1 KV, 5%, C0G/NP0, 1210, REEL; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 47Pf, 1Kv, 1210, Reel; Capacitance Multicomp Pro - 23T6969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 1210, Reel; Capacitance Multicomp Pro
23T6969
Cap, Mlcc, C0G, 47Pf, 1Kv, 1210, Reel; Capacitance Multicomp Pro 23T6969
CAP, MLCC, C0G, 47PF, 1KV, 1210, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 1210, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0192 23T6969
Product Name Ceramic Capacitor 47Pf 1000V, C0G, 5%, 1210; Capacitance Multicomp Cap, Mlcc, C0G, 47Pf, 1Kv, 1210, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details