multicomp PRO Ceramic Capacitor 15Pf 2000V, C0G, 5%, 1210; Capacitance Multicomp Pro MC1210N150J202CT

Description
CERAMIC CAPACITOR 15PF 2000V, C0G, 5%, 1210; Capacitance:15pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 15PF 2000V, C0G, 5%, 1210; Capacitance:15pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 2000V, C0G, 5%, 1210; Capacitance Multicomp Pro - 22T0172 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 2000V, C0G, 5%, 1210; Capacitance Multicomp Pro
22T0172
Ceramic Capacitor 15Pf 2000V, C0G, 5%, 1210; Capacitance Multicomp Pro 22T0172
CERAMIC CAPACITOR 15PF 2000V, C0G, 5%, 1210; Capacitance:15pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 2000V, C0G, 5%, 1210; Capacitance:15pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0172
Product Name Ceramic Capacitor 15Pf 2000V, C0G, 5%, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details