multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B224K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8939 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8939
Smd Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8939
SMD Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
06X6305
Cap, 0.22Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro 06X6305
CAP, 0.22UF, 50V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8939 06X6305
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 0.22Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details