multicomp PRO Ceramic Capacitor 0.15Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B154K201CT

Description
CERAMIC CAPACITOR 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.15Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0114 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0114
Ceramic Capacitor 0.15Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0114
CERAMIC CAPACITOR 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T6998 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T6998
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T6998
SMD Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0114 23T6998
Product Name Ceramic Capacitor 0.15Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details