multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B105K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8936 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8936
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8936
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
06X6302
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro 06X6302
CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8936 06X6302
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details