multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N681J201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6870 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6870
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6870
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 5%, C0G / NP0, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6870
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 5%, C0G / Np0, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details