multicomp PRO Capacitor, Mlcc, 330Pf, 500V, Np0, 1206; Capacitance Multicomp Pro MC1206N331J501CT

Description
CAPACITOR, MLCC, 330PF, 500V, NP0, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 330PF, 500V, NP0, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 330Pf, 500V, Np0, 1206; Capacitance Multicomp Pro - 90W2919 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 330Pf, 500V, Np0, 1206; Capacitance Multicomp Pro
90W2919
Capacitor, Mlcc, 330Pf, 500V, Np0, 1206; Capacitance Multicomp Pro 90W2919
CAPACITOR, MLCC, 330PF, 500V, NP0, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR, MLCC, 330PF, 500V, NP0, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro
94W8914
Cap, 330Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro 94W8914
CAP, 330PF, 500V, MLCC, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 330PF, 500V, MLCC, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2919 94W8914
Product Name Capacitor, Mlcc, 330Pf, 500V, Np0, 1206; Capacitance Multicomp Pro Cap, 330Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details