multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N331J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6280 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6280
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6280
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 330Pf, 50V, Np0, 1206; Capacitance Multicomp Pro - 90W2917 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 330Pf, 50V, Np0, 1206; Capacitance Multicomp Pro
90W2917
Capacitor, Mlcc, 330Pf, 50V, Np0, 1206; Capacitance Multicomp Pro 90W2917
CAPACITOR, MLCC, 330PF, 50V, NP0, 1206; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 330PF, 50V, NP0, 1206; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6280 90W2917
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 330Pf, 50V, Np0, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details