multicomp PRO Cap, 220Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro MC1206N221J501CT

Description
CAP, 220PF, 500V, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 500V, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 94W8907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
94W8907
Cap, 220Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 94W8907
CAP, 220PF, 500V, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 220PF, 500V, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro
06X6274
Cap, 220Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro 06X6274
CAP, 220PF, 500V, MLCC, 1206; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 220PF, 500V, MLCC, 1206; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 220Pf, 500V, Np0, 1206, Full Reel; Capacitance Multicomp Pro - 90W2912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 220Pf, 500V, Np0, 1206, Full Reel; Capacitance Multicomp Pro
90W2912
Capacitor, Mlcc, 220Pf, 500V, Np0, 1206, Full Reel; Capacitance Multicomp Pro 90W2912
CAPACITOR, MLCC, 220PF, 500V, NP0, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 220PF, 500V, NP0, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8907 06X6274
Product Name Cap, 220Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro Cap, 220Pf, 500V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details