multicomp PRO Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro MC1206N150J202CT

Description
CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3345
Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3345
CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 15PF, 2 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:15pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6912 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6912
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6912
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3345 23T6912
Product Name Cap, 15Pf, 2 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details