multicomp PRO Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B684K160CT

Description
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4347 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4347
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4347
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4348
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4348
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4347 06R4348
Product Name Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206; Capacitance Multicomp Pro Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers