multicomp PRO Ceramic Capacitor 0.47Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro MC1206B474M250CT

Description
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 20%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 20%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro - 06R4334 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro
06R4334
Ceramic Capacitor 0.47Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro 06R4334
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 20%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 20%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4334
Product Name Ceramic Capacitor 0.47Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details