multicomp PRO Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B472K500CT

Description
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4318 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4318
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4318
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8883 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8883
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8883
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0681 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0681
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0681
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4318 94W8883
Product Name Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details