multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B472K201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6929 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6929
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6929
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6929
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details