multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B222K101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8872 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8872
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8872
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6247
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6247
Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8872
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details