multicomp PRO Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro MC1206B105M250CT

Description
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro - 06R4220 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro
06R4220
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro 06R4220
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4220
Product Name Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers