multicomp PRO Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 1206; Capacitance Multicomp Pro MC1206B104M160CT

Description
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 1206; Capacitance Multicomp Pro - 06R4211 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 1206; Capacitance Multicomp Pro
06R4211
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 1206; Capacitance Multicomp Pro 06R4211
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4211
Product Name Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers