multicomp PRO Capacitor, Mlcc, 100Nf, 50V, X7R, 1206; Capacitance Multicomp Pro MC1206B104J500CT

Description
CAPACITOR, MLCC, 100NF, 50V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 100NF, 50V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 100Nf, 50V, X7R, 1206; Capacitance Multicomp Pro - 90W2887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 100Nf, 50V, X7R, 1206; Capacitance Multicomp Pro
90W2887
Capacitor, Mlcc, 100Nf, 50V, X7R, 1206; Capacitance Multicomp Pro 90W2887
CAPACITOR, MLCC, 100NF, 50V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 100NF, 50V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
94W8865
Cap, 0.1Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 94W8865
CAP, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6243 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6243
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6243
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2887 06X6243
Product Name Capacitor, Mlcc, 100Nf, 50V, X7R, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details