multicomp PRO Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B103K201CT

Description
CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 94W8663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
94W8663
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 94W8663
CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 200V, Mlcc, 1206; Capacitance Multicomp Pro - 23T6931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 200V, Mlcc, 1206; Capacitance Multicomp Pro
23T6931
Cap, 10000Pf, 200V, Mlcc, 1206; Capacitance Multicomp Pro 23T6931
CAP, 10000PF, 200V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 10000PF, 200V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8663 23T6931
Product Name Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Cap, 10000Pf, 200V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details