multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B103J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6239 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6239
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6239
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6239
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details