multicomp PRO Ceramic Capacitor 1000Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B102K631CT

Description
CERAMIC CAPACITOR 1000PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4195 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4195
Ceramic Capacitor 1000Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4195
CERAMIC CAPACITOR 1000PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 630V, 1206, Reel; Capacitance Multicomp Pro - 33R0833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
33R0833
Cap, Mlcc, X7R, 1000Pf, 630V, 1206, Reel; Capacitance Multicomp Pro 33R0833
CAP, MLCC, X7R, 1000PF, 630V, 1206, REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 630V, 1206, REEL; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3292
Cap, 1000Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3292
CAP, 1000PF, 630V, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 630V, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4195 03AC3292
Product Name Ceramic Capacitor 1000Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 1000Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details